NEN-EN-ISO 15667

Acoustics - Guidelines for noise control by enclosures and cabins

inactive
Organization: NEN
Publication Date: 1 August 1998
Status: inactive
Page Count: 55
ICS Code (Acoustic measurements and noise abatement in general): 17.140.01
ICS Code (Safety of machinery): 13.110
scope:

Deals with the performance of enclosures and cabins designed for noise control. Specifies the acoustical and operational requirements which are to be agreed upon between the supplier or manufacturer and the user of such enclosures and cabins. Is applicable to two types of acoustic enclosures and cabins: a) Cabins for noise protection of operators. Free standing cabins and cabins attached to machines (e.g. vehicles, cranes) have different requirements. b) Free standing enclosures covering or housing machines. Such enclosures with a fraction of less than 10% of the surface area open and acoustically untreated are the main subject of this standard.

Document History

July 1, 2000
Acoustics - Guidelines for noise control by enclosures and cabins
Deals with the performance of enclosures and cabins designed for noise control. Specifies the acoustical and operational requirements which are to be agreed upon between the supplier or manufacturer...
NEN-EN-ISO 15667
August 1, 1998
Acoustics - Guidelines for noise control by enclosures and cabins
Deals with the performance of enclosures and cabins designed for noise control. Specifies the acoustical and operational requirements which are to be agreed upon between the supplier or manufacturer...

References

Advertisement