NEN-EN-ISO 15841

Dentistry - Wires for use in orthodontics

inactive
Organization: NEN
Publication Date: 25 July 2011
Status: inactive
Page Count: 22
ICS Code (Dental materials): 11.060.10
scope:

This International Standard specifies requirements and test methods for wires to be used in fixed and removable orthodontic appliances. It includes preformed orthodontic archwires but excludes springs and other preformed components. This International Standard gives detailed requirements concerning the presentation of the physical and mechanical properties of orthodontic wires, the test methods by which they can be determined, packaging, and labelling information. Specified qualitative and quantitative requirements for freedom from biological hazard are not included in this International Standard but it is recommended that to assess possible biological or toxicological hazards, reference should be made to ISO 7405 and ISO 10993-1.

Document History

January 1, 2021
Dentistry - Wires for use in orthodontics
A description is not available for this item.
September 1, 2014
Dentistry - Wires for use in orthodontics
NEN-EN-ISO 15841 specifies requirements and test methods for wires to be used in fixed and removable orthodontic appliances. It includes preformed orthodontic archwires but excludes springs and other...
NEN-EN-ISO 15841
July 25, 2011
Dentistry - Wires for use in orthodontics
This International Standard specifies requirements and test methods for wires to be used in fixed and removable orthodontic appliances. It includes preformed orthodontic archwires but excludes...
May 1, 2005
Dentistry - Orthodontic materials - Wires
This International Standard specifies requirements and test methods for wires to be used in fixed and removable orthodontic appliances. It includes preformed orthodontic archwires but excludes...
Advertisement