NEN-EN-ISO 26203-1

Metallic materials - Tensile testing method at high strain rates - Part 1: Elastic bar type system

inactive
Organization: NEN
Publication Date: 1 June 2008
Status: inactive
Page Count: 40
ICS Code (Mechanical testing of metals): 77.040.10
scope:

This International Standard specifies the method for testing metallic sheet materials to determine the stress-strain characteristics at high strain rate. This part of the standard covers the use of elastic bar type systems as the testing method. The strain rate range between 10-3 to 103 s-1 is considered most relevant to vehicle crash events based on experimental and numerical calculation such as Finite Elemental Analysis (FEA) work for crashworthiness. In order to evaluate the crashworthiness of vehicle with accuracy, the reliable stress-strain characterization of metallic materials at strain rates higher than 10-3 s-1is essential. This test method covers of the strain rate range above 102 s-1.

Document History

February 1, 2010
Metallic materials - Tensile testing at high strain rates - Part 1: Elastic-bar-type systems
This International Standard specifies methods for testing metallic sheet materials to determine the stress-strain characteristics at high strain rates. This part of ISO 26203 covers the use of...
NEN-EN-ISO 26203-1
June 1, 2008
Metallic materials - Tensile testing method at high strain rates - Part 1: Elastic bar type system
This International Standard specifies the method for testing metallic sheet materials to determine the stress-strain characteristics at high strain rate. This part of the standard covers the use of...
Advertisement