NEN-EN-ISO 22959
Animal and vegetable fats and oils - Determination of polycyclic aromatic hydrocarbons by on-line donor acceptor complex chromatography and HPLC with fluorescence detection
| Organization: | NEN |
| Publication Date: | 1 October 2007 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Animal and vegetable fats and oils): | 67.200.10 |
scope:
This International Standard specifies a high performance liquid chromatographic (HPLC) procedure for the determination of polycyclic aromatic hydrocarbons (PAHs) in edible fats and oils. The method has been validated for coconut (CN), olive (OV), sunflower (SF), and soybean (BO) oil, and is possibly applicable to other oils, dependent on the determination of appropriate parameters. The lowest level of quantification for the PAHs is 0,1 µg/kg. The lowest possible amount of each PAH which can be distinguished from the baseline noise has not been determined. The validated concentration range of the method is 0,1 µg/kg to 3,5 µg/kg for each individual PAH. For samples containing (light) PAH contents 3,5 µg/kg, dilution to bring the contents into the validated range is possible. It is also possible to adjust the range of the calibration curves. However, ranges exceeding 3,5 µg/kg have not been validated. PAHs which can be determined by this method are: anthracene, phenanthrene, fluoranthene, pyrene, chrysene, benzo[a]anthracene, benzo[e]pyrene, benzo[a]pyrene, perylene, benzo[ghi]perylene, anthanthrene, dibenzo[a,h]anthrace
Document History