NEN-EN-ISO 2439

Flexible cellular polymeric materials - Determination of hardness (indentation technique)

inactive
Organization: NEN
Publication Date: 1 November 2000
Status: inactive
Page Count: 13
ICS Code (Cellular materials): 83.100
scope:

Specifies three methods for determining the indentation hardness of flexible cellular materials. The indentation hardness of flexible cellular materials is a measure of their load-bearing properties. The methods specified can be used for testing finished articles and for the characterization of bulk material. At present the methods are applicable only to latex, urethane foam and PVC foam of the open cell type. The results obtained by these methods relate only to the test conditions specified and cannot, in general, be used directly for design purposes.

Document History

February 1, 2009
Flexible cellular polymeric materials - Determination of hardness (indentation technique)
The indentation hardness of flexible cellular materials is a measure of their load-bearing properties. This International Standard specifies four methods (A to D) for the determination of indentation...
October 1, 2007
Flexible cellular polymeric materials - Determination of hardness (indentation technique)
The indentation hardness of flexible cellular materials is a measure of their load-bearing properties. This International Standard specifies four methods (A to D) for the determination of indentation...
NEN-EN-ISO 2439
November 1, 2000
Flexible cellular polymeric materials - Determination of hardness (indentation technique)
Specifies three methods for determining the indentation hardness of flexible cellular materials. The indentation hardness of flexible cellular materials is a measure of their load-bearing properties....

References

Advertisement