NEN-EN-ISO 6942

Protective clothing - Protection against heat and fire - Method of test: Evaluation of materials and material assemblies when exposed to a source of radiant heat

inactive
Organization: NEN
Publication Date: 1 August 2002
Status: inactive
Page Count: 24
ICS Code (Protective clothing): 13.340.10
scope:

Specifies two complementary methods (A and B) for determining the behaviour of materials used for protective clothing subjected to radiant heat. These tests are performed on representative single or multi-layer textiles or other materials intended for the manufacture of clothing for protection against heat. They may also be used for material assemblies, which correspond to the overall composition of a protective garment assembly, with or without undergarments. Method A serves to visually assess any changes in the material after exposure to radiant heat. Method B serves to determine the protective effect of the materials. Either one or both methods may be used. The tests specified here serve to classify materials. However, to be able to make a statement or prediction as to the suitability of a material for protective clothing, additional criteria must be considered. Since the tests are carried out at ambient temperature the results do not necessarily reflect the behaviour of the materials at higher temperatures and therefore are only to a limited extent suitable for predicting the performance of the protective clothing made from materials under test.

Document History

October 1, 2022
Protective clothing - Protection against heat and fire - Method of test: Evaluation of materials and material assemblies when exposed to a source of radiant heat
This document specifies two complementary methods (method A and method B) for determining the behaviour of materials for heat protective clothing subjected to heat radiation. These tests are carried...
NEN-EN-ISO 6942
August 1, 2002
Protective clothing - Protection against heat and fire - Method of test: Evaluation of materials and material assemblies when exposed to a source of radiant heat
Specifies two complementary methods (A and B) for determining the behaviour of materials used for protective clothing subjected to radiant heat. These tests are performed on representative single or...
June 1, 1998
Protective clothing - Protection against heat and fire - Method of test: Evaluation of materials and material assemblies when exposed to a source of radiant heat
Specifies two complementary methods (A and B) for determining the behaviour of materials used for protective clothing subjected to radiant heat. These tests are performed on representative single or...

References

Advertisement