NEN-EN-ISO 8362-4

Injection containers and accessories - Part 4: Injection vials made of moulded glass

inactive
Organization: NEN
Publication Date: 1 July 2004
Status: inactive
Page Count: 22
ICS Code (Transfusion, infusion and injection equipment): 11.040.20
scope:

This part of ISO 8362 specifies the shape, dimensions and capacities of glass vials for injectable preparations. It also specifies the material from which such containers shall be made and the performance requirements for the containers. It applies to colourless or amber glass containers moulded from borosilicate or soda-lime glass, with or without an internal surface treatment, and intended to be used in the packaging, storage or transportation of products intended for injection.

Document History

September 1, 2011
Injection containers and accessories - Part 4: Injection vials made of moulded glass
This part of ISO 8362 specifies the shape, dimensions and capacities of glass vials for injectable preparations. It also specifies the material from which such containers are made and the performance...
NEN-EN-ISO 8362-4
July 1, 2004
Injection containers and accessories - Part 4: Injection vials made of moulded glass
This part of ISO 8362 specifies the shape, dimensions and capacities of glass vials for injectable preparations. It also specifies the material from which such containers shall be made and the...

References

Advertisement