NEN-EN-ISO 5398-3
Leather - Chemical determination of chromic oxide content - Part 3: Quantification by atomic absorption spectrometry
| Organization: | NEN |
| Publication Date: | 1 August 2007 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Leather and furs): | 59.140.30 |
scope:
This part of ISO 5398 describes a method for the determination of chromium in aqueous solution obtained from leather. This is an analysis for total chromium in leather; it is not compound specific or specific to its oxidation state. This method describes the determination of chromium by atomic absorption spectrometry and is applicable to leathers which are expected to have chromic oxide contents in excess of 5 mg/kg. Two techniques for the preparation of the solution to be analysed are included. In the case of dispute, the wet oxidation technique is to be used.
Document History