NEN-EN-ISP 10607-2
Information technology - International Standardized Profiles AFTnn - File transfer, access and management - Part 2: Definition of document types, constraint sets and syntaxes
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 1996 |
| Status: | inactive |
| Page Count: | 80 |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
Contains the basic definitions of document types, constraint sets, abstract syntaxes, and transfer syntaxes as used and referenced in the FTAM application ISO/IEC ISP 10607-3 (AFT11), ISO/IEC ISP 10607-4 (AFT12), ISO/IEC ISP 10607-5 (AFT22) and ISO/IEC ISP 10607-6 (AFT3).
Document History
NEN-EN-ISP 10607-2
October 1, 1996
Information technology - International Standardized Profiles AFTnn - File transfer, access and management - Part 2: Definition of document types, constraint sets and syntaxes
Contains the basic definitions of document types, constraint sets, abstract syntaxes, and transfer syntaxes as used and referenced in the FTAM application ISO/IEC ISP 10607-3 (AFT11), ISO/IEC ISP...
April 1, 1995
Information technology - International Standardized Profiles AFTnn - File transfer, Access and Mnagement - Part 2: Definition of document types, constraint sets and syntaxes
Contains the basic definitions of document types, constraint sets, abstract syntaxes, and transfer syntaxes as used and referenced in the FTAM application ISO/IEC ISP 10607-3 (AFT11), ISO/IEC ISP...