NEN-IEC 61196-1-318

Coaxial communication cables - Part 1-318: Mechanical test methods - Heat performance tests

active, Most Current
Organization: NEN
Publication Date: 1 March 2008
Status: active
Page Count: 14
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This part of IEC 61196 applies to coaxial communication cables. It specifies several test methods for determining: heat flow resistance of dielectric: the resistance of the dielectric to the mechanical distortion induced by radial stress imposed by the inner conductor at high temperatures; - resistance to heat exposure (formerly "heat shock resistance"): the resistance of the dielectric or the sheath to high temperatures; - heat behaviour of semi-rigid cables: - the ability of the cable construction of semi-rigid cables to withstand the expansion of the dielectric at high temperature; - dimensional stability: the displacement of the cable elements with respect to each other in order to demonstrate the suitability of a cable for use with connectors.

Document History

NEN-IEC 61196-1-318
March 1, 2008
Coaxial communication cables - Part 1-318: Mechanical test methods - Heat performance tests
This part of IEC 61196 applies to coaxial communication cables. It specifies several test methods for determining: heat flow resistance of dielectric: the resistance of the dielectric to the...
Advertisement