NEN-IEC 61196-7

Coaxial communication cables - Part 7: Sectional specification for cables for BCT cabling in accordance with ISO/IEC 15018 - Indoor drop cables for systems operating at 5 MHz - 3000 MHz

inactive
Organization: NEN
Publication Date: 1 December 2011
Status: inactive
Page Count: 20
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This part of IEC 61196 applies to coaxial communications cables. It specifies the requirements for cables for broadcast and communications technologies (BCT) cabling in accordance with ISO/IEC 15018 for use in cabled television distribution networks operating at temperature between -40 °C and +70 °C and in the frequency range from 5 MHz to 3000 MHz and is to be read in conjunction with IEC 61196-1.

Document History

September 1, 2021
Coaxial communication cables - Part 7: Sectional specification for cables for BCT cabling in accordance with ISO/IEC 11801-4 - Indoor drop cables for systems operating at 5 MHz - 6 000 MHz
This part of IEC 61196 applies to coaxial communications cables. It specifies the requirements for cables for broadcast and communications technologies (BCT) cabling in accordance with ISO/IEC...
NEN-IEC 61196-7
December 1, 2011
Coaxial communication cables - Part 7: Sectional specification for cables for BCT cabling in accordance with ISO/IEC 15018 - Indoor drop cables for systems operating at 5 MHz - 3000 MHz
This part of IEC 61196 applies to coaxial communications cables. It specifies the requirements for cables for broadcast and communications technologies (BCT) cabling in accordance with ISO/IEC 15018...
Advertisement