NEN-IEC 62208

Empty enclosures for low-voltage switchgear and controlgear assemblies - General requirements

inactive, Most Current
Organization: NEN
Publication Date: 1 February 2003
Status: inactive
Page Count: 52
ICS Code (Low voltage switchgear and controlgear): 29.130.20
scope:

Applies to empty enclosures, prior to the incorporation of switchgear and controlear components by the user, as supplied by the enclosure manufacturer. This standard specifies definitions, classifications, characteristics and test requirements of enclosures to be used as part of switchgear and controlgear assemblies in accordance with IEC 60439 series, the rated voltage of which does not exceed 1000 Va.c. at frequencies not exceeding 1000 Hz or 1500 V d.c. and suitable for general use for either indoor or outdoor applications.

Document History

NEN-IEC 62208
February 1, 2003
Empty enclosures for low-voltage switchgear and controlgear assemblies - General requirements
Applies to empty enclosures, prior to the incorporation of switchgear and controlear components by the user, as supplied by the enclosure manufacturer. This standard specifies definitions,...

References

Advertisement