NEN-ISO 105-F03
Textiles - Tests for colour fastness - Part F03: Specification for polyamide adjacent fabric
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 2001 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Textiles in general): | 59.080.01 |
scope:
Specifies an undyed polyamide adjacent fabric which may be used for the assessment of staining in colour fastness tests. The staining properties of the polyamide adjacent fabric under test are assessed against a polyamide reference adjacent fabric, using a polyamide dyed reference fabric, both of which are available from a specified source.
Document History
NEN-ISO 105-F03
March 1, 2001
Textiles - Tests for colour fastness - Part F03: Specification for polyamide adjacent fabric
Specifies an undyed polyamide adjacent fabric which may be used for the assessment of staining in colour fastness tests. The staining properties of the polyamide adjacent fabric under test are...