NEN-ISO 11425
Rubber hoses and hose assemblies for automobile power-steering systems - Specification
| Organization: | NEN |
| Publication Date: | 1 June 1996 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Transmissions, suspensions): | 43.040.50 |
| ICS Code (Hoses): | 83.140.40 |
scope:
Specifies requirements for five types of hose and hose assembly used in automobile power-steering systems, the five types differing in their pressure ratings and volumetric expansion. They are for use with fluids in the temperature range -40°C to +135°C. This standard is based on performance tests and, in order to take account of technological developments, no requirements are included for specific materials, detailed construction or manufacturing methods.
Document History