NEN-ISO 11783-9

Tractors and machinery for agriculture and forestry - Serial control and communications data network - Part 9: Tractor ECU

inactive
Organization: NEN
Publication Date: 1 August 2002
Status: inactive
Page Count: 22
ICS Code (Agricultural machines and equipment in general): 65.060.01
ICS Code (IT applications in other fields): 35.240.99
scope:

This part of ISO 11783 specifies a serial data network for control and communications on forestry or agricultural tractors and mounted, semi-mounted, towed or self-propelled implements. Its purpose is to standardize the method and format of transfer of data between sensor, actuators, control elements, and information-storage and -display units, whether mounted on, or part of, the tractor or implement. This part of ISO 11783 describes the tractor ECU, the electronic control unit that provides the gateway between the network's tractor and implement buses, as well as performing other functions. The tractor ECU is also the node that represents the tractor, or analogous functions within self-propelled machines, for functions such as the virtual terminal on the implement bus.

Document History

February 1, 2012
Tractors and machinery for agriculture and forestry - Serial control and communications data network - Part 9: Tractor ECU
ISO 11783 as a whole specifies a serial data network for control and communications on forestry or agricultural tractors and mounted, semi-mounted, towed or self-propelled implements. Its purpose is...
NEN-ISO 11783-9
August 1, 2002
Tractors and machinery for agriculture and forestry - Serial control and communications data network - Part 9: Tractor ECU
This part of ISO 11783 specifies a serial data network for control and communications on forestry or agricultural tractors and mounted, semi-mounted, towed or self-propelled implements. Its purpose...
Advertisement