NEN-IEC 60747-6
Semiconductor devices - Part 6: Discrete devices - Thyristors
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 2016 |
| Status: | active |
| Page Count: | 261 |
| ICS Code (Thyristors): | 31.080.20 |
scope:
NEN-IEC 60747-6 provides standards for the following types of discrete semiconductor devices: - reverse-blocking triode thyristors; - reverse-conducting (triode) thyristors; - bidirectional triode thyristors (triacs); - turn-off thyristors. If no ambiguity is likely to occur, any of the above may be referred to as thyristors.
Document History
NEN-IEC 60747-6
May 1, 2016
Semiconductor devices - Part 6: Discrete devices - Thyristors
NEN-IEC 60747-6 provides standards for the following types of discrete semiconductor devices: - reverse-blocking triode thyristors; - reverse-conducting (triode) thyristors; - bidirectional triode...
February 1, 2001
Semiconductor devices - Part 6: Thyristors
Covers reverse blocking triode thyristors, bidirectional triode thyristors, ambient-rated bidirectional diode thyristors, reverse conducting triode thyristors, dealing with terminology and letter...