NEN-ISO 11632

Stationary source emissions - Determination of mass concentration of sulfur dioxide - Ion chromatography method

active, Most Current
Organization: NEN
Publication Date: 1 May 1998
Status: active
Page Count: 26
ICS Code (Stationary source emissions): 13.040.40
scope:

Specifies a method for the determination of the mass concentration of sulfur dioxide emitted from combustion facilities and technical processes, and defines the most important performance characteristics. The method described has been tested for a sulfur dioxide concentration range of 6 mg/m3 to 333 mg/m3 with sampling periods of 30 min. It is applicable to mass concentrations of sulfur dioxide exceeding this range by carrying out an appropriate dilution of the sample solutions prior to the analysis or by using larger volumes of absorption solution, and to sulfur dioxide concentrations below this range by extending the sampling period. This standard is applicable to the analysis of samples containing negligible levels of sulfur trioxide and volatile sulfates (<5% of the expected sulfur dioxide concentration), and ammonia (< 5 mg/m3). All concentrations are based on dry gas at a temperature of 273,2 K and pressure of 101,3 kPa.

Document History

NEN-ISO 11632
May 1, 1998
Stationary source emissions - Determination of mass concentration of sulfur dioxide - Ion chromatography method
Specifies a method for the determination of the mass concentration of sulfur dioxide emitted from combustion facilities and technical processes, and defines the most important performance...
Advertisement