NEN-ISO 12647-6

Graphic technology - Process control for the production of half-tone colour separations, proofs and production prints - Part 6: Flexographic printing

inactive
Organization: NEN
Publication Date: 1 April 2006
Status: inactive
Page Count: 18
ICS Code (Graphic technology in general): 37.100.01
scope:

This part of ISO 12647 specifies a number of process parameters and their values to be applied to four-colour process printing by the flexographic printing process for packaging and publication, excluding newsprinting. The parameters and values are chosen in view of the complete process covering the process stages "colour separation", "film setting", "making of the printing forme", "proof production", "production printing" and "surface finishing". This covers printing on printing substrates which are nearly white or on films to which a white coating has been applied. This part of ISO 12647 is directly applicable to: publication flexographic printing including magazines, catalogues and commercial materials, and packaging flexographic printing including labels, boxes and flexible packages; half-tone and continuous tone proofing processes that predict the colorimetric results of flexograhic printing.

Document History

October 1, 2015
Graphic technology - Process control for the production of halftone colour separations, proofs and production prints - Part 6: Flexographic printing
A description is not available for this item.
January 1, 2013
Graphic technology - Process control for the production of half-tone colour separations, proofs and production prints - Part 6: Flexographic printing
This part of ISO 12647 specifies the requirements for the exchange of data and information necessary for the definition of the aims for four-colour flexographic printing of packaging and publication...
NEN-ISO 12647-6
April 1, 2006
Graphic technology - Process control for the production of half-tone colour separations, proofs and production prints - Part 6: Flexographic printing
This part of ISO 12647 specifies a number of process parameters and their values to be applied to four-colour process printing by the flexographic printing process for packaging and publication,...
Advertisement