NEN-ISO 1268-8

Fibre-reinforced plastics - Methods of producing test plates - Part 8: Compression moulding of SMC and BMC

active, Most Current
Organization: NEN
Publication Date: 1 May 2004
Status: active
Page Count: 18
ICS Code (Reinforced plastics): 83.120
scope:

This part of ISO 1268 specifies the general principles and procedures for the compression moulding of test plates from two types of fibre-reinforced thermosetting moulding compound: sheet moulding compound (SMC) and bulk moulding compound (BMC). The aim of this part of ISO 1268 is to ensure the preparation of flat test plates from which test specimens can be cut (for the relevant test methods, see Annex A). The plates are produced in such a way that specimens cut from them give representative results when used in these test methods.

Document History

NEN-ISO 1268-8
May 1, 2004
Fibre-reinforced plastics - Methods of producing test plates - Part 8: Compression moulding of SMC and BMC
This part of ISO 1268 specifies the general principles and procedures for the compression moulding of test plates from two types of fibre-reinforced thermosetting moulding compound: sheet moulding...
Advertisement