NEN-IEC 62053-31

Electricity metering equipment (a.c.) - Part 31: Pulse output devices for electromechanical and electronic meters (two wires only)

inactive, Most Current
Organization: NEN
Publication Date: 1 March 1998
Status: inactive
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

Is applicable to passive, two-wire, externally powered pulse output devices to be used in electricity meters as defined by the relevant standards of technical committee 13 as well as future standards for static VA-hour meters. Such pulse output devices are used to transmit pulses, representing a finite energy quantity, to a receiver.

Document History

NEN-IEC 62053-31
March 1, 1998
Electricity metering equipment (a.c.) - Part 31: Pulse output devices for electromechanical and electronic meters (two wires only)
Is applicable to passive, two-wire, externally powered pulse output devices to be used in electricity meters as defined by the relevant standards of technical committee 13 as well as future standards...
Advertisement