NEN-ISO 13457

Agricultural irrigation equipment - Water-driven chemical injector pumps

inactive
Organization: NEN
Publication Date: 1 August 2008
Status: inactive
Page Count: 21
ICS Code (Irrigation and drainage equipment): 65.060.35
scope:

This International Standard specifies the construction, operational requirements and test methods for water-driven chemical injector pumps (hereinafter, water-driven injector pumps). These water-driven injector pumps are used to inject chemicals into irrigation systems. The chemicals include liquid fertilizers and solutions of fertilizers and other soluble agricultural chemicals such as acids and pesticides. This International Standard is applicable to water-driven injector pumps intended to operate at water temperatures of up to 50 °C and with the types and concentrations of chemicals routinely applied in irrigation. It does not cover the function of backflow prevention devices, nor is it applicable to water-driven devices for injecting chemicals into an irrigation system operating on the basis of the Venturi principle.

Document History

October 1, 2021
Agricultural irrigation equipment - Water-driven chemical injector pumps
This document specifies the construction, operational requirements and test methods for water-driven chemical injector pumps (hereinafter, water-driven injector pumps). These water-driven injector...
NEN-ISO 13457
August 1, 2008
Agricultural irrigation equipment - Water-driven chemical injector pumps
This International Standard specifies the construction, operational requirements and test methods for water-driven chemical injector pumps (hereinafter, water-driven injector pumps). These...
June 1, 2000
Agricultural irrigation equipment - Water-driven chemical injector pumps
Specifies construction and operational requirements and test methods for water-driven chemical injector pumps, referred to hereinafter as water-driven injector pumps. These water-driven injector...
Advertisement