NEN-ISO 12647-2+A1
Graphic technology - Process control for the production of half-tone colour separations, proof and production prints - Part 2: Offset lithographic processes
| Organization: | NEN |
| Publication Date: | 1 July 2008 |
| Status: | inactive |
| Page Count: | 25 |
| ICS Code (Graphic technology in general): | 37.100.01 |
scope:
This part of ISO 12647 specifies a number of process parameters and their values to be applied when preparing colour separations for four-colour offset printing or when producing four-colour prints by one of the following methods: heat-set web, sheet-fed or continuous forms process printing, or proofing for one of these processes; or offset proofing for half-tone gravure. The parameters and values are chosen in view of the complete process covering the process stages "colour separation", "film setting", "making of the printing forme", "proof production", "production printing" and "surface finishing". This part of ISO 12647 is - directly applicable to proofing and printing processes that use colour separation films as input; - directly applicable to proofing and printing from printing formes produced by filmless methods as long as direct analogies to film production systems are maintained; - applicable to proofing and printing with more than four process colours as long as direct analogies to fourcolour printing are maintained, such as for data and screening, for print substrates and printing parameters; - applicable by analogy to line screens and non-periodic screens.
Document History