NEN-ISO 1352
Metallic materials - Torque-controlled fatigue testing
| Organization: | NEN |
| Publication Date: | 1 May 2011 |
| Status: | inactive |
| Page Count: | 32 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
scope:
This International Standard specifies the conditions for performing torsional, constant-amplitude, nominally elastic stress fatigue tests on metallic specimens without deliberately introducing stress concentrations. The tests are typically carried out at ambient temperature in air (ideally at between 10 °C and 35 °C) by applying a pure couple to the specimen about its longitudinal axis. While the form, preparation and testing of specimens of circular cross-section and tubular cross-section are described in this International Standard, component and other specialized types of testing are not included. Similarly, low-cycle torsional fatigue tests carried out under constant-amplitude angular displacement control, which lead to failure in a few thousand cycles, are also excluded.
Document History