NEN-ISO 14592-1
Water quality - Evaluation of the aerobic biodegradability of organic compounds at low concentrations - Part 1: Shake-flask batch test with surface water or surface water/sediment suspensions
| Organization: | NEN |
| Publication Date: | 1 January 2003 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Examination of biological properties of water): | 13.060.70 |
scope:
This part of ISO 14592 specifies a test method for evaluating the biodegradability of organic test compounds by aerobic microorganisms by means of a shake-flask batch test. It is applicable to natural surface water, free from coarse particles to simulate a pelagic environment ("pelagic test") or to surface water with suspended sediments added to obtain a level of 0,1 g/l to 1 g/l dry mass to simulate a water body with suspended sediment ("suspended sediment test"). This part of ISO 14592 is applicable to organic test compounds present in lower concentrations (normally below 100 µg/l) than those of natural carbon substrates also present in the system. Under these conditions, the test compounds serve as a secondary substrate and the kinetics for biodegradation would be expected to be first order ("non-growth" kinetics).
Document History