NEN-ISO 13584-31

Industrial automation systems and integration - Parts library - Part 31: Implementation resources: Geometric programming interface

active, Most Current
Organization: NEN
Publication Date: 1 February 2000
Status: active
Page Count: 364
ICS Code (Industrial process measurement and control): 25.040.40
scope:

Specifies an application programming interface that enables an application program to generate geometric models that are independent of the target user system. The interface allows portability of programs that describe parametric shape representations of parts families held in an ISO 13584 parts library.

Document History

NEN-ISO 13584-31
February 1, 2000
Industrial automation systems and integration - Parts library - Part 31: Implementation resources: Geometric programming interface
Specifies an application programming interface that enables an application program to generate geometric models that are independent of the target user system. The interface allows portability of...
Advertisement