NEN-ISO 10998

Agricultural wheeled tractors - Steering requirements

inactive
Organization: NEN
Publication Date: 1 January 1996
Status: inactive
Page Count: 10
ICS Code (Agricultural tractors and trailed vehicles): 65.060.10
scope:

Specifies performance criteria for normal and emergency steering modes for agricultural wheeled tractors having at least two axles fitted with pneumatic tyres; it does not apply to track-type or skid-steered agricultural tractors. The requirements in this standard do not imply that additional devices are mandatoy if the tractor energy source fails. However, if the tractor is equipped with these devices, then the requirements are mandatory.

Document History

February 1, 2014
Agricultural tractors - Requirements for steering
A description is not available for this item.
June 1, 2008
Agricultural tractors - Requirements for steering
This International Standard specifies performance and safety requirements for both normal and emergency steering modes of agricultural tractors. It is applicable to those tractors having a maximum...
NEN-ISO 10998
January 1, 1996
Agricultural wheeled tractors - Steering requirements
Specifies performance criteria for normal and emergency steering modes for agricultural wheeled tractors having at least two axles fitted with pneumatic tyres; it does not apply to track-type or...
Advertisement