NEN-ISO 14397-2

Earth-moving machinery - Loaders and backhoe loaders - Part 2: Test method for measuring breakout forces and lift capacity to maximum lift height

active, Most Current
Organization: NEN
Publication Date: 1 October 2007
Status: active
Page Count: 17
ICS Code (Earth-moving machinery): 53.100
scope:

This part of ISO 14397 specifies a test method for measuring the breakout forces and lift capacity to maximum lift height of wheeled or crawler loaders, or of the loader portion of backhoe loaders, as these machine types are defined in ISO 6165.

Document History

NEN-ISO 14397-2
October 1, 2007
Earth-moving machinery - Loaders and backhoe loaders - Part 2: Test method for measuring breakout forces and lift capacity to maximum lift height
This part of ISO 14397 specifies a test method for measuring the breakout forces and lift capacity to maximum lift height of wheeled or crawler loaders, or of the loader portion of backhoe loaders,...
May 1, 2002
Earth-moving machinery - Loaders and backhoe loaders - Part 2: Test method for measuring breakout forces and lift capacity to maximum lift height
This part of ISO 14397 specifies a test method for measuring the breakout forces and the lift capacities to maximum lift height of wheel and crawler loaders and the loader portion of backhoe loaders,...
Advertisement