NEN-ISO 11759

Rubber hoses and hose assemblies for dispensing liquified petroleum gases (LPGs) - Specification

active, Most Current
Organization: NEN
Publication Date: 1 September 1999
Status: active
Page Count: 14
ICS Code (Petroleum products and natural gas handling equipment): 75.200
ICS Code (Hoses): 83.140.40
scope:

Specifies the requirements for flexible rubber hoses and hose assemblies used for the transfer of metered quantities of liquified petroleum gases (LPGs) from dispensing equipment to motor vehicles. The hoses and hose assemblies specified in this standard are intended for use "wet", i.e. permanently filled with liquid, in the temperature range from -40 °C to +60 °C. The maximum working pressure is 20 bar (200 MPa).

Document History

NEN-ISO 11759
September 1, 1999
Rubber hoses and hose assemblies for dispensing liquified petroleum gases (LPGs) - Specification
Specifies the requirements for flexible rubber hoses and hose assemblies used for the transfer of metered quantities of liquified petroleum gases (LPGs) from dispensing equipment to motor vehicles....
Advertisement