NEN-ISO 11844-2
Corrosion of metals and alloys - Classification of low corrosivity of indoor atmospheres - Part 2: Determination of corrosion attack in indoor atmospheres
| Organization: | NEN |
| Publication Date: | 1 December 2005 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Corrosion of metals): | 77.060 |
scope:
This part of ISO 11844 specifies methods for determination of corrosion rate with standard specimens of metals in indoor atmospheres with low corrosivity. For this direct method of evaluation of corrosivity, different sensitive methods can be applied using standard specimens of the following metals: copper, silver, zinc and steel. The values obtained from the measurements are used as classification criteria for the determination of indoor atmospheric corrosivity.
Document History