NEN-ISO 15647

Nuclear energy - Isotopic analysis of uranium hexafluoride - Double-standard gas-source mass spectrometric method

active, Most Current
Organization: NEN
Publication Date: 1 October 2004
Status: active
Page Count: 18
ICS Code (Fissile materials and nuclear fuel technology): 27.120.30
scope:

This International Standard specifies a method of isotopic analysis of uranium hexafluoride (UF6) with 235U concentrations less than or equal to 5 %1) by mass and 234U and 236U concentration between 0,001 % by mass and 1,5 % by mass. The method is in routine use to determine conformance to UF6 specifications. Uranium hexafluoride is a basic material to prepare nuclear reactor fuel. To be suitable for this purpose, the material must meet criteria for isotopic composition. This International Standard is applicable if the mass spectrometer uses Faraday cups.

Document History

NEN-ISO 15647
October 1, 2004
Nuclear energy - Isotopic analysis of uranium hexafluoride - Double-standard gas-source mass spectrometric method
This International Standard specifies a method of isotopic analysis of uranium hexafluoride (UF6) with 235U concentrations less than or equal to 5 %1) by mass and 234U and 236U concentration between...
Advertisement