NEN-ISO 12244

Rubber, vulcanized or thermoplastic - Determination of elongation, creep and tension set at constant load

inactive, Most Current
Organization: NEN
Publication Date: 1 July 1997
Status: inactive
Page Count: 1
ICS Code (Rubber): 83.060
scope:

Specifies a method for the quick determination of elongation, creep and tension set of vulcanized or thermoplastic rubber test pieces at constant load and at standard laboratory temperature. Is intended to measure the elastic properties of rubber in the hardness range of 20 IRHD to 94 IRHD.

Document History

NEN-ISO 12244
July 1, 1997
Rubber, vulcanized or thermoplastic - Determination of elongation, creep and tension set at constant load
Specifies a method for the quick determination of elongation, creep and tension set of vulcanized or thermoplastic rubber test pieces at constant load and at standard laboratory temperature. Is...
Advertisement