NEN-ISO 16149

Agricultural irrigation equipment - PVC above-ground low-pressure pipe for surface irrigation - Specifications and test methods

active, Most Current
Organization: NEN
Publication Date: 1 March 2006
Status: active
Page Count: 17
ICS Code (Irrigation and drainage equipment): 65.060.35
scope:

This International Standard specifies the requirements for unplasticized polyvinyl chloride (PVC) piping, used to supply and to distribute low-pressure irrigation water through gates. lt is applicable to PVC piping with diameters of from 50 mm to 315 mm, operating at low pressures and exposed to sunlight.

Document History

NEN-ISO 16149
March 1, 2006
Agricultural irrigation equipment - PVC above-ground low-pressure pipe for surface irrigation - Specifications and test methods
This International Standard specifies the requirements for unplasticized polyvinyl chloride (PVC) piping, used to supply and to distribute low-pressure irrigation water through gates. lt is...
Advertisement