NEN-ISO 17228

Leather - Tests for colour fastness - Change in colour with accelerated ageing

inactive, Most Current
Organization: NEN
Publication Date: 1 August 2005
Status: inactive
Page Count: 14
ICS Code (Leather and furs): 59.140.30
scope:

Over time, the surface colour of leather and the leather itself change due to ageing and to the action of the surroundings on the leather. The purpose of the various ageing procedures described in this International Standard is to obtain an indication of the changes that could occur when leather is exposed to a certain environment for a prolonged time. The test conditions to be used depend on the type of leather and its intended use.

Document History

NEN-ISO 17228
August 1, 2005
Leather - Tests for colour fastness - Change in colour with accelerated ageing
Over time, the surface colour of leather and the leather itself change due to ageing and to the action of the surroundings on the leather. The purpose of the various ageing procedures described in...

References

Advertisement