DSF/prEN 1264-4

Water based surface embedded heating and cooling systems - Part 4: Installation

inactive
Organization: DS
Status: inactive
Page Count: 14
ICS Code (Central heating systems): 91.140.10
scope:

This European Standard applies to heating and cooling systems embedded into the enclosure surfaces of the room to be heated or to be cooled.
This European Standard specifies uniform requirements for the design and the construction of heating and cooling floor, ceiling and wall structures to ensure that the heating/cooling systems are suited to the particular application.
This European Standard specifies only the particular requirements which are dependent on the heating or cooling surface. This European Standard is not applicable to the other elements which are part of the floor, ceiling and wall structures (heated or not heated).

Document History

May 26, 2021
Water based surface embedded heating and cooling systems – Part 4: Installation
The EN 1264 series gives guidelines for surface embedded heating and cooling systems installed in buildings, residential and non-residential (e.g. office, public, commercial and industrial buildings)...
September 30, 2009
Water based surface embedded heating and cooling systems – Part 4: Installation
This European Standard applies to heating and cooling systems embedded into the enclosure surfaces of the room to be heated or to be cooled. This document specifies uniform requirements for the...
September 7, 2001
Floor heating - Systems and components - Part 4: Installation
This European Standard is applicable to hot water floor heating systems as defined in EN 1264-1. This European Standard specifies uniform requirements for the design and the construction of heated...
Water based surface embedded heating and cooling systems - Part 4: Installation
This European Standard applies to heating and cooling systems embedded into the enclosure surfaces of the room to be heated or to be cooled. This document specifies uniform requirements for the...
DSF/prEN 1264-4
Water based surface embedded heating and cooling systems - Part 4: Installation
This European Standard applies to heating and cooling systems embedded into the enclosure surfaces of the room to be heated or to be cooled. This European Standard specifies uniform requirements for...
Advertisement