NEN-ISO 19403-5

Paints and varnishes - Wettability - Part 5: Determination of the polar and dispersive fractions of the surface tension of liquids from contact angles measurements on a solid with only a disperse contribution to its surface energy

inactive, Most Current
Organization: NEN
Publication Date: 1 July 2017
Status: inactive
Page Count: 16
ICS Code (Paint and colour industries (Vocabularies)): 01.040.87
scope:

ISO 19403-5 specifies a test method to determine the polar and dispersive fractions of the surface tension of liquids by optical methods. The method can be applied for the characterization of liquid coating materials. The applicability can be restricted for liquids with non-Newtonian rheology1). This document assumes that the information of surface tension of the liquid to be tested and the surface free energy of the dispersive reference solids is known.

Document History

NEN-ISO 19403-5
July 1, 2017
Paints and varnishes - Wettability - Part 5: Determination of the polar and dispersive fractions of the surface tension of liquids from contact angles measurements on a solid with only a disperse contribution to its surface energy
ISO 19403-5 specifies a test method to determine the polar and dispersive fractions of the surface tension of liquids by optical methods. The method can be applied for the characterization of liquid...

References

Advertisement