NEN-ISO 19005-3

Document management - Electronic document file format for long-term preservation - Part 3: Use of ISO 32000-1 with support for embedded files (PDF/A-3)

active, Most Current
Organization: NEN
Publication Date: 1 October 2012
Status: active
Page Count: 52
ICS Code (IT applications in information, documentation and publishing): 35.240.30
ICS Code (Other standards related to graphic technology): 37.100.99
scope:

This part of ISO 19005 specifies the use of the Portable Document Format (PDF) 1.7, as formalized in ISO 32000-1, for preserving the static visual representation of page-based electronic documents over time in addition to allowing any type of other content to be included as an embedded file or attachment. This part of ISO 19005 is not applicable to: - specific processes for converting paper or electronic documents to the PDF/A format; - specific technical design, user interface, implementation, or operational details of rendering; - specific physical methods of storing these documents such as media and storage conditions; - required computer hardware and/or operating systems.

Document History

NEN-ISO 19005-3
October 1, 2012
Document management - Electronic document file format for long-term preservation - Part 3: Use of ISO 32000-1 with support for embedded files (PDF/A-3)
This part of ISO 19005 specifies the use of the Portable Document Format (PDF) 1.7, as formalized in ISO 32000-1, for preserving the static visual representation of page-based electronic documents...
Advertisement