NEN-ISO 20462-1

Photography - Psychophysical experimental methods for estimating image quality - Part 1: Overview of psychophysical elements

active, Most Current
Organization: NEN
Publication Date: 1 November 2005
Status: active
Page Count: 26
ICS Code (Photography in general): 37.040.01
scope:

This part of ISO 20462 is part of a multiple-part standard pertaining to the subjective evaluation of pictorial still image quality. This part of ISO 20462 a) defines the units by which image quality is quantified (just noticeable differences, or JNDs); b) describes the influence of stimulus properties, observer characteristics, and task instructions on results obtained from rating experiments; c) provides a flow chart for choosing the preferred psychophysical method for determining image quality from among those defined in subsequent parts of ISO 20462.

Document History

NEN-ISO 20462-1
November 1, 2005
Photography - Psychophysical experimental methods for estimating image quality - Part 1: Overview of psychophysical elements
This part of ISO 20462 is part of a multiple-part standard pertaining to the subjective evaluation of pictorial still image quality. This part of ISO 20462 a) defines the units by which image quality...
Advertisement