NEN-ISO 2382-6

Automatic data processing - Vocabulary - Section 06: Preparation and handling of data

inactive, Most Current
Organization: NEN
Publication Date: 1 October 1983
Status: inactive
ICS Code (Information technology (Vocabularies)): 01.040.35
ICS Code (Information technology (IT) in general): 35.020
scope:

This International Standard is intended to facilitate international communication in information processing. It presents, in two languages, terms and definitions of selected concepts relevant to the field of information processing and identifies relationships between the entries. In order to facilitate their translation into other languages, the definitions are drafted so as to avoid, as far as possible, any peculiarity attached to a language. This part of ISO 2382 (which will comprise some twenty-six parts) deals in particular with input and output of data, transfer and conversion methods and also with search techniques.

Document History

NEN-ISO 2382-6
October 1, 1983
Automatic data processing - Vocabulary - Section 06: Preparation and handling of data
This International Standard is intended to facilitate international communication in information processing. It presents, in two languages, terms and definitions of selected concepts relevant to the...
Advertisement