NEN-ISO 17190-8

Urine-absorbing aids for incontinence - Test methods for characterizing polymer-based absorbent materials - Part 8: Gravimetric determination of flowrate

inactive
Organization: NEN
Publication Date: 1 January 2002
Status: inactive
Page Count: 14
ICS Code (Aids for incontinence and ostomy): 11.180.20
scope:

This part of ISO 17190 specifies a method for determining the mass flowrate of polyacrylate (PA) superabsorbent powders. This method has been tested in the range 10,62 g/s to 11,93 g/s (see annex A), but it is expected to be applicable to a wider range of mass flowrates.

Document History

November 1, 2020
Urine-absorbing aids for incontinence - Polyacrylate superabsorbent powders - Part 8: Test method for determination of the permeability dependent absorption under pressure of saline solution by gravimetric measurement
This document provides a test method for measuring the permeability-dependent absorption under pressure (PDAUP) of polyacrylate superabsorbent powder, where permeability is a significant controlling...
NEN-ISO 17190-8
January 1, 2002
Urine-absorbing aids for incontinence - Test methods for characterizing polymer-based absorbent materials - Part 8: Gravimetric determination of flowrate
This part of ISO 17190 specifies a method for determining the mass flowrate of polyacrylate (PA) superabsorbent powders. This method has been tested in the range 10,62 g/s to 11,93 g/s (see annex A),...
Advertisement