NEN-ISO 2635

Aircraft - Conductors for general purpose aircraft electrical cables and aerospace applications - Dimensions and characteristics

active, Most Current
Organization: NEN
Publication Date: 1 January 2004
Status: active
Page Count: 14
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This International Standard specifies the dimensions, electrical characteristics and mechanical characteristics of multi-strand conductors for general-purpose aircraft electrical cables and aerospace applications. It applies to stranded conductors over the nominal cross-sectional area range 0,12 mm2 to 107 mm2 inclusive.

Document History

NEN-ISO 2635
January 1, 2004
Aircraft - Conductors for general purpose aircraft electrical cables and aerospace applications - Dimensions and characteristics
This International Standard specifies the dimensions, electrical characteristics and mechanical characteristics of multi-strand conductors for general-purpose aircraft electrical cables and aerospace...
Advertisement