NEN-ISO 2903

ISO metric trapezoidal screw threads - Tolerances

active, Most Current
Organization: NEN
Publication Date: 1 September 2016
Status: active
Page Count: 25
ICS Code (Metric screw threads): 21.040.10
scope:

NEN-ISO 2903 specifies a tolerance system for metric trapezoidal screw threads in accordance with ISO 2902. The tolerances refer to the design profile in accordance with ISO 2901. The tolerance system does not apply to trapezoidal screw threads with special requirements on axial displacement, for example, machine tool lead and feed screws and nuts.

Document History

NEN-ISO 2903
September 1, 2016
ISO metric trapezoidal screw threads - Tolerances
NEN-ISO 2903 specifies a tolerance system for metric trapezoidal screw threads in accordance with ISO 2902. The tolerances refer to the design profile in accordance with ISO 2901. The tolerance...
Advertisement