IEEE C37.117

Guide for the Application of Protective Relays Used for Abnormal Frequency Load Shedding and Restoration

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 8 March 2007
Status: active
Page Count: 53
scope:

This document serves as a guide for the application of protective relays used for load shedding and restoration during electric power system abnormal frequency conditions. It presents background information, a bibliography, and recommendations. It discusses abnormal frequency power system behavior, existing load shedding and restoration practices, the abnormal frequency function of typical protective relays, and possible new methods for improved load shedding and restoration. This guide is limited to electric power system applications and does not include abnormal frequency protection for power generating plants.

Purpose

There is currently no IEEE guide for the application of protective relays used for load shedding and restoration during electric power system abnormal frequency conditions. This guide complements IEEE Std C37.106™-2003 [B35].1 It provides information to assist in the application of load shedding and restoration schemes. Methods and examples are provided.

1 The numbers in brackets correspond to those of the bibliography in Annex A.

Document History

IEEE C37.117
March 8, 2007
Guide for the Application of Protective Relays Used for Abnormal Frequency Load Shedding and Restoration
This document serves as a guide for the application of protective relays used for load shedding and restoration during electric power system abnormal frequency conditions. It presents background...

References

Advertisement