NEN-ISO 3862

Rubber hoses and hose assemblies - Rubber-covered, spiral wire reinforced, hydraulic type

inactive
Organization: NEN
Publication Date: 1 June 1990
Status: inactive
ICS Code (Piping and couplings): 23.100.40
ICS Code (Hoses): 83.140.40
scope:

This International Standard specifies requirements for rubber-covered, spiral reinforced hydraulic hoses suitable for use within petroleum- and water-based fluids within a temperature range of - 40 ° C to + 100 ° C. Operating temperatures in excess of + 100 ° C may materially reduce the life of the hose.

Document History

March 1, 2020
Rubber hoses and hose assemblies - Rubber-covered spiral-wire-reinforced hydraulic types for oil-based or water-based fluids - Specification
This document specifies requirements for five types of spiral-wire-reinforced hydraulic hoses and hose assemblies of nominal size from 6,3 to 51. They are suitable for use with: — oil-based...
NEN-ISO 3862
June 1, 1990
Rubber hoses and hose assemblies - Rubber-covered, spiral wire reinforced, hydraulic type
This International Standard specifies requirements for rubber-covered, spiral reinforced hydraulic hoses suitable for use within petroleum- and water-based fluids within a temperature range of - 40 °...
Advertisement