NEN-ISO 24537
Micrographics - Dimensions for reels used for 16 mm and 35 mm microfilm
| Organization: | NEN |
| Publication Date: | 1 April 2007 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Document imaging applications): | 37.080 |
scope:
This International Standard covers the essential dimensions of lightweight reels, made of plastic or metal, used for the storage and retrieval of processed 16 mm and 35 mm microfilm that is used in manually threaded equipment. Reels intended for use in 16 mm automated retrieval systems are outside the scope of this International Standard. The dimensions of these reels are specified in ISO 7761. Camera spools are also frequently used for storing processed microfilm. The dimensions of these spools are outside the scope of this International Standard, but they are specified in ISO 6148.
Document History