NEN-ISO 532-2

Acoustics - Methods for calculating loudness - Part 2: Moore-Glasberg method

active, Most Current
Organization: NEN
Publication Date: 1 July 2017
Status: active
Page Count: 40
ICS Code (Acoustic measurements and noise abatement in general): 17.140.01
scope:

NEN-ISO 532-2 specifies a method for estimating the loudness and loudness level of stationary sounds as perceived by otologically normal adult persons under specific listening conditions. It provides an algorithm for the calculation of monaural or binaural loudness for sounds recorded using a single microphone, using a head and torso simulator, or for sounds presented via earphones. The method is based on the Moore-Glasberg algorithm.

Document History

NEN-ISO 532-2
July 1, 2017
Acoustics - Methods for calculating loudness - Part 2: Moore-Glasberg method
NEN-ISO 532-2 specifies a method for estimating the loudness and loudness level of stationary sounds as perceived by otologically normal adult persons under specific listening conditions. It provides...
Advertisement