NEN-ISO 5355

Alpine ski-boots - Requirements and test methods

active
Organization: NEN
Publication Date: 1 July 2005
Status: active
Page Count: 38
ICS Code (Winter sports equipment): 97.220.20
scope:

This International Standard specifies the requirements, test methods and marking of ski-boots which are used with current systems of alpine ski-bindings with attachment at the boot toe and boot heel, the proper release function of which depends on the dimensions and design of the interfaces. For ski-binding systems that function irrespective of the sole shape or that have different requirements for the sole dimensions, it is not always necessary for the ski-boot soles to comply with this International Standard in order to achieve the desired degree of safety. It applies to ski-boots of sizes 15,0 and larger (types A and C) in the Mondopoint system (see Annex A).

Document History

August 1, 2007
Alpine ski-boots - Requirements and test methods
A description is not available for this item.
NEN-ISO 5355
July 1, 2005
Alpine ski-boots - Requirements and test methods
This International Standard specifies the requirements, test methods and marking of ski-boots which are used with current systems of alpine ski-bindings with attachment at the boot toe and boot heel,...
Advertisement