NEN-ISO 5416
Direct reduced iron - Determination of metallic iron - Bromine-methanol titrimetric method
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 April 2006 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Iron ores): | 73.060.10 |
scope:
This International Standard specifies a titrimetric method for the determination of the mass fraction of metallic iron in reduced iron ores (direct reduced iron: DRI). This method is applicable to mass fractions of metallic iron between 15 % and 95 % in DRI.
Document History
NEN-ISO 5416
April 1, 2006
Direct reduced iron - Determination of metallic iron - Bromine-methanol titrimetric method
This International Standard specifies a titrimetric method for the determination of the mass fraction of metallic iron in reduced iron ores (direct reduced iron: DRI). This method is applicable to...