NEN-ISO 3019-2

Hydraulic fluid power - Dimensions and identification code for mounting flanges and shaft ends of displacement pumps and motors - Part 2: Metric series

active
Organization: NEN
Publication Date: 1 July 2001
Status: active
Page Count: 30
ICS Code (Pumps and motors): 23.100.10
scope:

Establishes a metric series of mounting flanges and shaft ends for positive-displacement, rotary hydraulic fluid power pumps and motors. It specifies sizes and dimensions and establishes an identification code for two- and four-bolt, and polygonal (including circular), mounting flanges, as well as for cylindrical keyed shaft ends, conical keyed shaft ends with an external thread and metric involute spline shaft ends.

Document History

January 1, 2007
Hydraulic fluid power - Dimensions and identification code for mounting flanges and shaft ends of displacement pumps and motors - Part 2: Metric series
A description is not available for this item.
NEN-ISO 3019-2
July 1, 2001
Hydraulic fluid power - Dimensions and identification code for mounting flanges and shaft ends of displacement pumps and motors - Part 2: Metric series
Establishes a metric series of mounting flanges and shaft ends for positive-displacement, rotary hydraulic fluid power pumps and motors. It specifies sizes and dimensions and establishes an...
February 1, 1993
Hydraulic fluid power - Positive displacement pumps and motors - Dimensions and identification code for mounting flanges an shaft ends - Part 2: Two- and four-hole flanges and shaft ends - Metric series
This part of ISO 3019 specifies dimensions and establishes an identification code for mounting flanges of positive displacement rotary hydraulic fluid power pumps and motors of the following types: -...

References

Advertisement