NEN-ISO 6292

Powered industrial trucks and tractors - Brake performance and component strength

inactive
Organization: NEN
Publication Date: 1 January 1997
Status: inactive
Page Count: 14
ICS Code (Industrial trucks): 53.060
scope:

Specifies performance, test methods, controls, control forces and component strengths for brake fitted to powered industrial trucks with rated capacities up to and including 50000 kg (110000 Ib) and industrial tractors with rated capacities up to and including 20000 N(4500 Ibf).

Document History

February 1, 2020
Powered industrial trucks and tractors - Brake performance and component strength
This document specifies performance, test methods, controls, control forces and component strength for brake systems fitted to the following, as defined in ISO 5053-1: — powered industrial trucks of...
NEN-ISO 6292
January 1, 1997
Powered industrial trucks and tractors - Brake performance and component strength
Specifies performance, test methods, controls, control forces and component strengths for brake fitted to powered industrial trucks with rated capacities up to and including 50000 kg (110000 Ib) and...
Advertisement