NEN-ISO 6144

Gas analysis - Preparation of calibration gas mixtures - Static volumetric methods

inactive
Organization: NEN
Publication Date: 1 June 1986
Status: inactive
Page Count: 18
ICS Code (Chemical analysis): 71.040.40
scope:

This International Standard specifies static volumetric methods for the preparation of calibration gas mixtures at pressures close to atmospheric pressure. The methods are applicable to gas mixtures having concentrations between 10-<(sup)6 and 10-<(sup)1 (V/V) for which the relative uncertainty is between 10-<(sup)3 and 10-² .

Document History

February 1, 2003
Gas analysis - Preparation of calibration gas mixtures - Static volumetric method
This International Standard specifies a method for the preparation of calibration gas mixtures by a static volumetric method and provides a procedure for calculating the volumetric composition of the...
NEN-ISO 6144
June 1, 1986
Gas analysis - Preparation of calibration gas mixtures - Static volumetric methods
This International Standard specifies static volumetric methods for the preparation of calibration gas mixtures at pressures close to atmospheric pressure. The methods are applicable to gas mixtures...
Advertisement